Vishay VJ1206Y151KXGTW1HV
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 298509 | 720-VJ1206Y151KXGTW1HVTR-ND |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition |
| Capacitance Range | 1.50E-4 microF | |
| Configuration / Form Factor | Chip Capacitor |