Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y122KXXAC

Description
1200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y122KXXAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y122KXXAC-ND
Ceramic Capacitors VJ1206Y122KXXAC-ND
1200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,1.2Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C3380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C3380
Capacitor,ceramic,1.2Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C3380
Capacitor,Ceramic,1. 2nF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1.2nF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206Y122KXXAC-ND 48C3380
Product Name Ceramic Capacitors Capacitor,ceramic,1.2Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details