1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1UF 10V X7R 1206
Capacitor,Ceramic,1u
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y105MXQTW1BCCT-ND | 720-VJ1206Y105MXQTW1BCDKR-ND | VJ1206Y105MXQTW1BC | 58J6858 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1Uf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |