Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y104MXQCW1BC

Description
0.1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y104MXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y104MXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7R 1206

CAP CER 0.1UF 10V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y104MXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7R 1206

CAP CER 0.1UF 10V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y104MXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y104MXQCW1BC
Capacitors - Ceramic Capacitors VJ1206Y104MXQCW1BC
CAP CER 0.1UF 10V X7R 1206

CAP CER 0.1UF 10V X7R 1206

Supplier's Site
Capacitor,ceramic,100000Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J6844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J6844
Capacitor,ceramic,100000Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J6844
Capacitor,Ceramic,10 0000pF,10VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100000pF,10VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y104MXQCW1BCTR-ND 720-VJ1206Y104MXQCW1BCDKR-ND VJ1206Y104MXQCW1BC 58J6844
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,100000Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1210C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details