0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Vishay VJ1206Y104KXBAT
Vishay VJ1206Y104KXBAT
Vishay VJ1206Y104KXBAT
Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 100V, ±10%, X7R, 1206 (3216 mm), 0.067"T, -55º ~ +125ºC, 7" Reel/Plastic Tape Product overview: VJ1206Y104KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXBAT can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:1.6mmRoHS Compliant: Yes
CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 0.1UF 100V X7R 1206
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1801-1-ND | 720-1801-6-ND | 2727957 | 60-VJ1206Y104KXBAT | 48C3239 | 69AH3573 | VJ1206Y104KXBAT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.1uF 100V Capacitor | Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206; Capacitance Vishay | Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |