Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y104JXBTW1BC

Description
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1799-1-ND
Ceramic Capacitors 720-1799-1-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1799-6-ND
Ceramic Capacitors 720-1799-6-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1799-2-ND
Ceramic Capacitors 720-1799-2-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 100V, 5%, X7R, 1206; Capacitance Vishay - 62AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 5%, X7R, 1206; Capacitance Vishay
62AC8653
Cap, 0.1Μf, 100V, 5%, X7R, 1206; Capacitance Vishay 62AC8653
CAP, 0.1µF, 100V, 5%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 100V, 5%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay
69AH3571
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay 69AH3571
CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1799-1-ND 720-1799-6-ND 62AC8653 69AH3571
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 100V, 5%, X7R, 1206; Capacitance Vishay Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers