Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y104JXAMT

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1547-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1547-6-ND
Ceramic Capacitors 720-1547-6-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1547-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1547-1-ND
Ceramic Capacitors 720-1547-1-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1547-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1547-2-ND
Ceramic Capacitors 720-1547-2-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Vishay - 07J8827 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Vishay
07J8827
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Vishay 07J8827
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1547-6-ND 720-1547-1-ND 07J8827
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers