Vishay VJ1206Y104JXAAT
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y104JXAATTR-ND | 720-VJ1206Y104JXAATDKR-ND | 732933 | 07J2945 | 93AH0544 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Vishay | Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |