VISHAY INTERTECHNOLOGY, INC.
VJ1206Y103KXLAT -- CERAMIC CAPACITORS
Vishay Intertechnology, Inc.
Ceramic Capacitors
VJ1206Y103KXLAT
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
720-VJ1206Y103KXLATTR-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose; High Voltage Capacitor
Operating Temperature
-55 to 150 C (-67 to 302 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
10 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Applications
General Purpose
View Details
Configuration / Form Factor
Chip Capacitor
Applications
High Voltage Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details