Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1206Y103KXBBM31 VJ1206Y103KXBBM31

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966594-VJ1206Y103KXB BM31 Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966594-VJ1206Y103KXB BM31 Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y103KXBBM31 - 966594-VJ1206Y103KXBBM31 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y103KXBBM31
966594-VJ1206Y103KXBBM31
Ceramic Capacitors - VJ1206Y103KXBBM31 966594-VJ1206Y103KXBBM31
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966594-VJ1206Y103KXB BM31 Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966594-VJ1206Y103KXBBM31
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
Automotive SMD 0.01uF 100V Capacitor
60-VJ1206Y103KXBBM31
Automotive SMD 0.01uF 100V Capacitor 60-VJ1206Y103KXBBM31
Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y103KXBBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXBBM31 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y103KXBBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXBBM31 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 966594-VJ1206Y103KXBBM31 60-VJ1206Y103KXBBM31
Product Name Ceramic Capacitors - VJ1206Y103KXBBM31 Automotive SMD 0.01uF 100V Capacitor
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details