Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y103KXBAC

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1797-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1797-1-ND
Ceramic Capacitors 720-1797-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1797-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1797-2-ND
Ceramic Capacitors 720-1797-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1797-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1797-6-ND
Ceramic Capacitors 720-1797-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay - 62AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay
62AC8643
Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay 62AC8643
CAP, 0.01µF, 100V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 100V, Mlcc, 1206 Rohs Compliant Vishay - 92AH6257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 100V, Mlcc, 1206 Rohs Compliant Vishay
92AH6257
Cap, 10000Pf, 100V, Mlcc, 1206 Rohs Compliant Vishay 92AH6257
CAP, 10000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1797-1-ND 720-1797-6-ND 62AC8643 92AH6257
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay Cap, 10000Pf, 100V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details