Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121074-VJ1206Y103KX
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y103KXABM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXABM31
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1121074-VJ1206Y103KXABM31 | 60-VJ1206Y103KXABM31 |
| Product Name | Ceramic Capacitors - VJ1206Y103KXABM31 | Automotive SMD 0.01uF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |