Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y103KXAAC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1796-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1796-1-ND
Ceramic Capacitors 720-1796-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1796-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1796-2-ND
Ceramic Capacitors 720-1796-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1796-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1796-6-ND
Ceramic Capacitors 720-1796-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay
69AH3561
Cap, 10000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay 69AH3561
CAP, 10000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay - 62AC8641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay
62AC8641
Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay 62AC8641
CAP, 0.01µF, 50V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1796-1-ND 720-1796-6-ND 69AH3561 62AC8641
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details