Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y103JXCAP

Description
10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y103JXCAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y103JXCAP-ND
Ceramic Capacitors VJ1206Y103JXCAP-ND
10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y103JXCAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y103JXCAP
Capacitors - Ceramic Capacitors VJ1206Y103JXCAP
CAP CER 10000PF 200V X7R 1206

CAP CER 10000PF 200V X7R 1206

Supplier's Site
Capacitor,ceramic,10Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C3072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C3072
Capacitor,ceramic,10Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C3072
Capacitor,Ceramic,10 nF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10nF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y103JXCAP-ND VJ1206Y103JXCAP 48C3072
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details