Vishay Precision Group Ceramic Capacitors VJ1206Y102MXFAT4X

Description
CAP CER 1000PF 2KV X7R 1206 OMD
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 1206 OMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y102MXFAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y102MXFAT4XCT-ND
Ceramic Capacitors 720-VJ1206Y102MXFAT4XCT-ND
CAP CER 1000PF 2KV X7R 1206 OMD

CAP CER 1000PF 2KV X7R 1206 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y102MXFAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y102MXFAT4XTR-ND
Ceramic Capacitors 720-VJ1206Y102MXFAT4XTR-ND
CAP CER 1000PF 2KV X7R 1206 OMD

CAP CER 1000PF 2KV X7R 1206 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y102MXFAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 2KV X7R 1206 OMD

CAP CER 1000PF 2KV X7R 1206 OMD

Buy Now Datasheet
2kV 1nF X7R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay - 83AH3504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay
83AH3504
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay 83AH3504
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay - 83AH3078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay
83AH3078
Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay 83AH3078
CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1000PF, 2KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2 Kv, 20%, X7R, 1206; Capacitance Vishay - 62AC8639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2 Kv, 20%, X7R, 1206; Capacitance Vishay
62AC8639
Cap, 1000Pf, 2 Kv, 20%, X7R, 1206; Capacitance Vishay 62AC8639
CAP, 1000PF, 2 KV, 20%, X7R, 1206; Capacitance:1000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:OMD VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 2 KV, 20%, X7R, 1206; Capacitance:1000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:OMD VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 2Kv, Mlcc, 1206 Rohs Compliant Vishay - 69AH3559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1206 Rohs Compliant Vishay
69AH3559
Cap, 1000Pf, 2Kv, Mlcc, 1206 Rohs Compliant Vishay 69AH3559
CAP, 1000PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1000PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y102MXFAT4XCT-ND 720-VJ1206Y102MXFAT4XDKR-ND VJ1206Y102MXFAT4X 83AH3504 62AC8639 69AH3559
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Cap, 1000Pf, 2Kv, Mlcc, 1206; Capacitance Vishay Cap, 1000Pf, 2 Kv, 20%, X7R, 1206; Capacitance Vishay Cap, 1000Pf, 2Kv, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers