CAP CER 1000PF 50V X7R 1206
1000pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1000PF 50V X7R 1206
Capacitor,Ceramic,1n
CAP CER 1000PF 50V X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y102MXAACCT-ND | 720-VJ1206Y102MXAACDKR-ND | 48C3007 | VJ1206Y102MXAAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |