The Vishay ceramic capacitor, part number 58J6776, features a capacitance of 1000 pF and a voltage rating of 25 VDC. It has a tolerance of ±10% and a temperature coefficient of X7R, which indicates a capacitance variation of ±15% over the operating temperature range of -55 °C to +125 °C. This capacitor is suitable for high-frequency applications and is constructed using a base metal electrode system. It is designed for use in various applications, including consumer electronics, telecommunications, and data processing. The capacitor is available in surface mount configurations, making it compatible with modern PCB designs. Its insulation resistance is rated at a minimum of 10 GΩ, ensuring reliable performance in electronic circuits.
1000pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 1000PF, 25V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,10
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y102KXXCW1BCTR-ND | 62AC8637 | 58J6776 |
| Product Name | Ceramic Capacitors | Cap, 1000Pf, 25V, 10%, X7R, 1206; Capacitance Vishay | Capacitor,ceramic,1000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |