Vishay VJ1206Y102KXFTW1BC
Vishay VJ1206Y102KXFTW1BC
Vishay VJ1206Y102KXFTW1BC
CAP, 1000PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES
CAP, 1000PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2727953 | 720-VJ1206Y102KXFTW1BCTR-ND | 69AH3558 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 2Kv, Mlcc, 1206 Rohs Compliant Vishay |
| Technology | Multilayer | ||
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | ||
| Configuration / Form Factor | Chip Capacitor |