CAP CER 1000PF 500V X7R 1206
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1000PF 500V X7R 1206
Capacitor,Ceramic,1n
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y102KXEMCDKR-ND | 720-VJ1206Y102KXEMCTR-ND | 48C2989 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |