CAP CER 0.082UF 25V Y5V 1206
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ1206V823ZXXCW1BC |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |