Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V475ZXJRW1BC

Description
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V475ZXJRW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V475ZXJRW1BC-ND
Ceramic Capacitors VJ1206V475ZXJRW1BC-ND
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,4.7Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J6681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J6681
Capacitor,ceramic,4.7Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J6681
Capacitor,Ceramic,4. 7uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,4.7uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206V475ZXJRW1BC-ND 58J6681
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details