Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V475MXQTW1BC

Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V475MXQTW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V475MXQTW1BC-ND
Ceramic Capacitors VJ1206V475MXQTW1BC-ND
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay - 62AC8632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay
62AC8632
Cap, 4.7Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay 62AC8632
CAP, 4.7µF, 10V, 20%, Y5V, 1206; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, 20%, Y5V, 1206; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206V475MXQTW1BC-ND 62AC8632
Product Name Ceramic Capacitors Cap, 4.7Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers