Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V393MXACW1BC

Description
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V393MXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V393MXACW1BC-ND
Ceramic Capacitors VJ1206V393MXACW1BC-ND
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1206V393MXACW1BC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers