2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
CAP, 2.2µF, 16V, 20%, Y5V, 1206; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Capacitor,Ceramic,2.
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1793-2-ND | 62AC8628 | 58J6550 |
| Product Name | Ceramic Capacitors | Cap, 2.2Μf, 16V, 20%, Y5V, 1206; Capacitance Vishay | Capacitor,ceramic,2.2Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF |