1.5µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Capacitor,Ceramic,1.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206V155MXJRW1BC-ND | 58J6481 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1.5 microF |