Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V105MXATW1BC

Description
1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1789-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1789-2-ND
Ceramic Capacitors 720-1789-2-ND
1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1Μf, 50V, 20%, Y5V, 1206; Capacitance Vishay - 62AC8623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 20%, Y5V, 1206; Capacitance Vishay
62AC8623
Cap, 1Μf, 50V, 20%, Y5V, 1206; Capacitance Vishay 62AC8623
CAP, 1µF, 50V, 20%, Y5V, 1206; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 1µF, 50V, 20%, Y5V, 1206; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay
69AH3553
Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay 69AH3553
CAP, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1789-2-ND 62AC8623 69AH3553
Product Name Ceramic Capacitors Cap, 1Μf, 50V, 20%, Y5V, 1206; Capacitance Vishay Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers