820pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CERAMIC CAPACITOR 820PF 500V, C0G, 10%, 1206; Capacitance:820pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206RoHS Compliant: Yes
CAP CER 820PF 500V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A821KXEMT-ND | 06H5180 | VJ1206A821KXEMT |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 820Pf 500V, C0G, 10%, 1206; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |