82pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,82
CAP CER 82PF 500V C0G/NP0 1206
CAP CER 82PF 500V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A820KXEAC-ND | 48C1848 | VJ1206A820KXEAC | VJ1206A820KXEAC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,82Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |