Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A6R8DXBCW1BC

Description
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A6R8DXBCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A6R8DXBCW1BC-ND
Ceramic Capacitors VJ1206A6R8DXBCW1BC-ND
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A6R8DXBCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A6R8DXBCW1BC
Capacitors - Ceramic Capacitors VJ1206A6R8DXBCW1BC
CAP CER 6.8PF 100V C0G/NP0 1206

CAP CER 6.8PF 100V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,6.8Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J6073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J6073
Capacitor,ceramic,6.8Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J6073
Capacitor,Ceramic,6. 8pF,100VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,6.8pF,100VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A6R8DXBCW1BC-ND VJ1206A6R8DXBCW1BC 58J6073
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,6.8Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details