CAP, MLCC, C0G, 680PF, 500V, 1206, REEL; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Qualification:-RoHS Compliant: Yes
CAP, MLCC, C0G, 680PF, 500V, 1206, REEL; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Qualification:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1206A681KXEAT4XTR-ND | 83AH3502 |
| Product Name | Ceramic Capacitors | Cap, Mlcc, C0G, 680Pf, 500V, 1206, Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 500 volts | 500 volts |