Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A681JXEAT

Description
CAP CER 680PF 500V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 680PF 500V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A681JXEATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A681JXEATCT-ND
Ceramic Capacitors 720-VJ1206A681JXEATCT-ND
CAP CER 680PF 500V C0G/NP0 1206

CAP CER 680PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A681JXEATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A681JXEATDKR-ND
Ceramic Capacitors 720-VJ1206A681JXEATDKR-ND
CAP CER 680PF 500V C0G/NP0 1206

CAP CER 680PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A681JXEATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A681JXEATTR-ND
Ceramic Capacitors 720-VJ1206A681JXEATTR-ND
680pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A681JXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A681JXEAT
Ceramic Capacitors VJ1206A681JXEAT
CAP CER 680PF 500V C0G/NP0 1206

CAP CER 680PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor,ceramic,680Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C1507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C1507
Capacitor,ceramic,680Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C1507
Capacitor,Ceramic,68 0pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,680pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A681JXEATCT-ND 720-VJ1206A681JXEATDKR-ND VJ1206A681JXEAT 48C1507
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,680Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers