Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1206A680JXACW1BC VJ1206A680JXACW1BC

Description
Manufacturer: Vishay Win Source Part Number: 905189-VJ1206A680JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: BC1313DKR, BC1313TR, 1206N680J500NT, BC1313CT, 2252 044 41689, 225204441689, BC1313TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905189-VJ1206A680JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: BC1313DKR, BC1313TR, 1206N680J500NT, BC1313CT, 2252 044 41689, 225204441689, BC1313TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A680JXACW1BC - 905189-VJ1206A680JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206A680JXACW1BC
905189-VJ1206A680JXACW1BC
Ceramic Capacitors - VJ1206A680JXACW1BC 905189-VJ1206A680JXACW1BC
Manufacturer: Vishay Win Source Part Number: 905189-VJ1206A680JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: BC1313DKR, BC1313TR, 1206N680J500NT, BC1313CT, 2252 044 41689, 225204441689, BC1313TR-NDR

Manufacturer: Vishay
Win Source Part Number: 905189-VJ1206A680JXACW1BC
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: BC1313DKR, BC1313TR, 1206N680J500NT, BC1313CT, 2252 044 41689, 225204441689, BC1313TR-NDR

Buy Now Datasheet
Ceramic Capacitors - BC1313TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1313TR-ND
Ceramic Capacitors BC1313TR-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 68pF 50V Capacitor
60-VJ1206A680JXACW1BC
SMD 68pF 50V Capacitor 60-VJ1206A680JXACW1BC
68pF 50V C0G 5% MLCC Capacitor 1206 SMD Product overview: VJ1206A680JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A680JXACW1B C can be used for catalog matching and distributor lookup.

68pF 50V C0G 5% MLCC Capacitor 1206 SMD Product overview: VJ1206A680JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A680JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206A680JXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A680JXACW1BC
Capacitors - Ceramic Capacitors VJ1206A680JXACW1BC
CAP CER 68PF 50V C0G/NP0 1206

CAP CER 68PF 50V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,68Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J6101 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J6101
Capacitor,ceramic,68Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J6101
Capacitor,Ceramic,68 pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,68pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
CAP CER 68PF 50V C0G/NP0 1206 - 877-VJ1206A680JXACW1BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 68PF 50V C0G/NP0 1206
877-VJ1206A680JXACW1BC
CAP CER 68PF 50V C0G/NP0 1206 877-VJ1206A680JXACW1BC
CAP CER 68PF 50V C0G/NP0 1206

CAP CER 68PF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905189-VJ1206A680JXACW1BC BC1313TR-ND 60-VJ1206A680JXACW1BC VJ1206A680JXACW1BC 58J6101 877-VJ1206A680JXACW1BC
Product Name Ceramic Capacitors - VJ1206A680JXACW1BC Ceramic Capacitors SMD 68pF 50V Capacitor Capacitors - Ceramic Capacitors Capacitor,ceramic,68Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay CAP CER 68PF 50V C0G/NP0 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric) Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers