Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ1206A471JXEAT

Description
Vishay VJ1206A471JXEAT
Request a Quote Datasheet
Description
Vishay VJ1206A471JXEAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6520881P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6520881P
MLCCs - Multilayer Ceramic Capacitors 6520881P
Vishay VJ1206A471JXEAT

Vishay VJ1206A471JXEAT

Supplier's Site
Ceramic Capacitors - VJ1206A471JXEAT - 802915-VJ1206A471JXEAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206A471JXEAT
802915-VJ1206A471JXEAT
Ceramic Capacitors - VJ1206A471JXEAT 802915-VJ1206A471JXEAT
Manufacturer: Vishay Vitramon Win Source Part Number: 802915-VJ1206A471JXE AT Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 470pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Vitramon
Win Source Part Number: 802915-VJ1206A471JXEAT
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 470pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 470pF 500V Capacitor
60-VJ1206A471JXEAT
SMD 470pF 500V Capacitor 60-VJ1206A471JXEAT
Ceramic Capacitor 470pF 500V C0G 5% 1206 SMD T/R Product overview: VJ1206A471JXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A471JXEAT can be used for catalog matching and distributor lookup.

Ceramic Capacitor 470pF 500V C0G 5% 1206 SMD T/R Product overview: VJ1206A471JXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A471JXEAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1844-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1844-6-ND
Ceramic Capacitors 720-1844-6-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1844-2-ND
Ceramic Capacitors 720-1844-2-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1844-1-ND
Ceramic Capacitors 720-1844-1-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A471JXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A471JXEAT
Ceramic Capacitors VJ1206A471JXEAT
CAP CER 470PF 500V C0G/NP0 1206

CAP CER 470PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C0603 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C0603
Capacitor,ceramic,470Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C0603
Capacitor,Ceramic,47 0pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,470pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet
Cap, 470Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8616
Cap, 470Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8616
CAP, 470PF, 500V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 500V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6520881P 802915-VJ1206A471JXEAT 60-VJ1206A471JXEAT 720-1844-6-ND 720-1844-2-ND VJ1206A471JXEAT 48C0603 62AC8616
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - VJ1206A471JXEAT SMD 470pF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Cap, 470Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers