470pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 470PF 200V C0G/NP0 1206
200V 470pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 470PF 200V C0G/NP0 1206
Capacitor,Ceramic,47
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A471JXCAT-ND | VJ1206A471JXCAT | 17930-VJ1206A471JXCAT | VJ1206A471JXCAT | 48C0595 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 200V 470pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | Capacitors - Ceramic Capacitors | Capacitor,ceramic,470Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |