Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1206A471JXBAT VJ1206A471JXBAT

Description
Manufacturer: Vishay Win Source Part Number: 938671-VJ1206A471JXB AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-VJ1206A471JXBATT R, VJ1206A471JXBAT-ND, 720-VJ1206A471JXBATD KR, 720-VJ1206A471JXBATC T
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938671-VJ1206A471JXB AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-VJ1206A471JXBATT R, VJ1206A471JXBAT-ND, 720-VJ1206A471JXBATD KR, 720-VJ1206A471JXBATC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A471JXBAT - 938671-VJ1206A471JXBAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206A471JXBAT
938671-VJ1206A471JXBAT
Ceramic Capacitors - VJ1206A471JXBAT 938671-VJ1206A471JXBAT
Manufacturer: Vishay Win Source Part Number: 938671-VJ1206A471JXB AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-VJ1206A471JXBATT R, VJ1206A471JXBAT-ND, 720-VJ1206A471JXBATD KR, 720-VJ1206A471JXBATC T

Manufacturer: Vishay
Win Source Part Number: 938671-VJ1206A471JXBAT
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-VJ1206A471JXBATTR, VJ1206A471JXBAT-ND, 720-VJ1206A471JXBATDKR, 720-VJ1206A471JXBATCT

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A471JXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A471JXBATTR-ND
Ceramic Capacitors 720-VJ1206A471JXBATTR-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A471JXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A471JXBATCT-ND
Ceramic Capacitors 720-VJ1206A471JXBATCT-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A471JXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A471JXBATDKR-ND
Ceramic Capacitors 720-VJ1206A471JXBATDKR-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 100V Capacitor
60-VJ1206A471JXBAT
SMD 470pF 100V Capacitor 60-VJ1206A471JXBAT
Cap Ceramic 470pF 100V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A471JXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A471JXBAT can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 100V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A471JXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A471JXBAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C0587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C0587
Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C0587
Capacitor,Ceramic,47 0pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,470pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 100volts 5% - 877-VJ1206A471JXBAT - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 100volts 5%
877-VJ1206A471JXBAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 100volts 5% 877-VJ1206A471JXBAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 100volts 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 100volts 5%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 938671-VJ1206A471JXBAT 720-VJ1206A471JXBATTR-ND 720-VJ1206A471JXBATDKR-ND 60-VJ1206A471JXBAT 48C0587 877-VJ1206A471JXBAT
Product Name Ceramic Capacitors - VJ1206A471JXBAT Ceramic Capacitors Ceramic Capacitors SMD 470pF 100V Capacitor Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 100volts 5%
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C1206C332J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details