Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A471JXAMT

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A471JXAMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A471JXAMT-ND
Ceramic Capacitors VJ1206A471JXAMT-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, 1206; Capacitance Vishay - 48C0583 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 1206; Capacitance Vishay
48C0583
Ceramic Capacitor 470Pf 50V, C0G, 5%, 1206; Capacitance Vishay 48C0583
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - VJ1206A471JXAMT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A471JXAMT
Capacitors - Ceramic Capacitors VJ1206A471JXAMT
CAP CER 470PF 50V C0G/NP0 1206

CAP CER 470PF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A471JXAMT-ND 48C0583 VJ1206A471JXAMT
Product Name Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, 1206; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details