Vishay Intertechnology, Inc. 430PF 100V Capacitor VJ1206A431JXBMT

Description
CAP CER 430PF 100V C0G/NP0 1206 Product overview: VJ1206A431JXBMT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A431JXBMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 430PF 100V C0G/NP0 1206 Product overview: VJ1206A431JXBMT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A431JXBMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430PF 100V Capacitor
60-VJ1206A431JXBMT
430PF 100V Capacitor 60-VJ1206A431JXBMT
CAP CER 430PF 100V C0G/NP0 1206 Product overview: VJ1206A431JXBMT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A431JXBMT can be used for catalog matching and distributor lookup.

CAP CER 430PF 100V C0G/NP0 1206 Product overview: VJ1206A431JXBMT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A431JXBMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1103897-VJ1206A431JXBMT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1103897-VJ1206A431JXBMT
Capacitors - Ceramic Capacitors 1103897-VJ1206A431JXBMT
Win Source Part Number: 1103897-VJ1206A431JX BMT Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Capacitance: 430 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.067" (1.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ1206

Win Source Part Number: 1103897-VJ1206A431JXBMT
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Capacitance: 430 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1206

Buy Now Datasheet
Ceramic Capacitors - VJ1206A431JXBMT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A431JXBMT
Ceramic Capacitors VJ1206A431JXBMT
CAP CER 430PF 100V C0G/NP0 1206

CAP CER 430PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-VJ1206A431JXBMT 1103897-VJ1206A431JXBMT VJ1206A431JXBMT
Product Name 430PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.30E-4 microF 4.30E-4 microF 4.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details