Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A3R3BXEAC

Description
3.3pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A3R3BXEAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A3R3BXEAC-ND
Ceramic Capacitors VJ1206A3R3BXEAC-ND
3.3pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3.3pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1206A3R3BXEAC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details