Vishay Precision Group Ceramic Capacitors - VJ1206A393FXJTW1BC VJ1206A393FXJTW1BC

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206185-VJ1206A393FX JTW1BC Termination: SMD/SMT Length: 3.2 mm Capacitance: 39 nF Tolerance: 1 % Dielectric Material: Tantalum Height: 1.9 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206185-VJ1206A393FX JTW1BC Termination: SMD/SMT Length: 3.2 mm Capacitance: 39 nF Tolerance: 1 % Dielectric Material: Tantalum Height: 1.9 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A393FXJTW1BC - 1206185-VJ1206A393FXJTW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206A393FXJTW1BC
1206185-VJ1206A393FXJTW1BC
Ceramic Capacitors - VJ1206A393FXJTW1BC 1206185-VJ1206A393FXJTW1BC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206185-VJ1206A393FX JTW1BC Termination: SMD/SMT Length: 3.2 mm Capacitance: 39 nF Tolerance: 1 % Dielectric Material: Tantalum Height: 1.9 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206185-VJ1206A393FXJTW1BC
Termination: SMD/SMT
Length: 3.2 mm
Capacitance: 39 nF
Tolerance: 1 %
Dielectric Material: Tantalum
Height: 1.9 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
SMD 0.039uF Capacitor
60-VJ1206A393FXJTW1BC
SMD 0.039uF Capacitor 60-VJ1206A393FXJTW1BC
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 0.039uF 16volts C0G 1% Product overview: VJ1206A393FXJTW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A393FXJTW1B C can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 0.039uF 16volts C0G 1% Product overview: VJ1206A393FXJTW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A393FXJTW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.039Μf, 16V, 1%, C0G/np0, 1206; Capacitance Vishay - 62AC8611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Μf, 16V, 1%, C0G/np0, 1206; Capacitance Vishay
62AC8611
Cap, 0.039Μf, 16V, 1%, C0G/np0, 1206; Capacitance Vishay 62AC8611
CAP, 0.039µF, 16V, 1%, C0G/NP0, 1206; Capacitance:39000pF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.039µF, 16V, 1%, C0G/NP0, 1206; Capacitance:39000pF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1206185-VJ1206A393FXJTW1BC 60-VJ1206A393FXJTW1BC 62AC8611
Product Name Ceramic Capacitors - VJ1206A393FXJTW1BC SMD 0.039uF Capacitor Cap, 0.039Μf, 16V, 1%, C0G/np0, 1206; Capacitance Vishay
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details