Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A390JXEAC

Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A390JXEAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A390JXEAC-ND
Ceramic Capacitors VJ1206A390JXEAC-ND
39pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

39pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,39Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C0009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C0009
Capacitor,ceramic,39Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C0009
Capacitor,Ceramic,39 pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,39pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206A390JXEAC-ND 48C0009
Product Name Ceramic Capacitors Capacitor,ceramic,39Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers