Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A390JXBMP

Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A390JXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A390JXBMP-ND
Ceramic Capacitors VJ1206A390JXBMP-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A390JXBMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A390JXBMP
Ceramic Capacitors VJ1206A390JXBMP
CAP CER 39PF 100V C0G/NP0 1206

CAP CER 39PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206A390JXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A390JXBMP
Capacitors - Ceramic Capacitors VJ1206A390JXBMP
CAP CER 39PF 100V C0G/NP0 1206

CAP CER 39PF 100V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,39Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C9997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C9997
Capacitor,ceramic,39Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C9997
Capacitor,Ceramic,39 pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,39pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206A390JXBMP-ND VJ1206A390JXBMP VJ1206A390JXBMP 47C9997
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,39Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details