Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A390JXBAC

Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A390JXBAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A390JXBAC-ND
Ceramic Capacitors VJ1206A390JXBAC-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

39pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A390JXBAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A390JXBAC
Capacitors - Ceramic Capacitors VJ1206A390JXBAC
CAP CER 39PF 100V C0G/NP0 1206

CAP CER 39PF 100V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VJ1206A390JXBAC-ND VJ1206A390JXBAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers