CAP, 330PF, 500V, MLCC, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, 330PF, 500V, MLCC, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1206A331KXEAT4XTR-ND | 83AH3076 |
| Product Name | Ceramic Capacitors | Cap, 330Pf, 500V, Mlcc, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 500 volts | 500 volts |