Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A272KXBMR

Description
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A272KXBMR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A272KXBMR-ND
Ceramic Capacitors VJ1206A272KXBMR-ND
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A272KXBMR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A272KXBMR
Ceramic Capacitors VJ1206A272KXBMR
CAP CER 2700PF 100V C0G/NP0 1206

CAP CER 2700PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206A272KXBMR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A272KXBMR
Capacitors - Ceramic Capacitors VJ1206A272KXBMR
CAP CER 2700PF 100V C0G/NP0 1206

CAP CER 2700PF 100V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A272KXBMR-ND VJ1206A272KXBMR VJ1206A272KXBMR
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers