Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A272JXAAT

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A272JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A272JXAATTR-ND
Ceramic Capacitors 720-VJ1206A272JXAATTR-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A272JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A272JXAATCT-ND
Ceramic Capacitors 720-VJ1206A272JXAATCT-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A272JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A272JXAATDKR-ND
Ceramic Capacitors 720-VJ1206A272JXAATDKR-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf 50V, C0G, 5%, 1206; Capacitance Vishay - 47C9147 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 50V, C0G, 5%, 1206; Capacitance Vishay
47C9147
Ceramic Capacitor 2700Pf 50V, C0G, 5%, 1206; Capacitance Vishay 47C9147
CERAMIC CAPACITOR 2700PF 50V, C0G, 5%, 1206; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206 RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 50V, C0G, 5%, 1206; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8609
Cap, 2700Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8609
CAP, 2700PF, 50V, 5%, C0G/NP0, 1206; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 5%, C0G/NP0, 1206; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A272JXAATTR-ND 720-VJ1206A272JXAATDKR-ND 47C9147 62AC8609
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf 50V, C0G, 5%, 1206; Capacitance Vishay Cap, 2700Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers