Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A272FXBAT

Description
CAP CER 2700PF 100V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 2700PF 100V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A272FXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A272FXBATDKR-ND
Ceramic Capacitors 720-VJ1206A272FXBATDKR-ND
CAP CER 2700PF 100V C0G/NP0 1206

CAP CER 2700PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A272FXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A272FXBATCT-ND
Ceramic Capacitors 720-VJ1206A272FXBATCT-ND
CAP CER 2700PF 100V C0G/NP0 1206

CAP CER 2700PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A272FXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A272FXBATTR-ND
Ceramic Capacitors 720-VJ1206A272FXBATTR-ND
2700pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,2700Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C9115 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2700Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C9115
Capacitor,ceramic,2700Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C9115
Capacitor,Ceramic,27 00pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2700pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206A272FXBATDKR-ND 720-VJ1206A272FXBATCT-ND 47C9115
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2700Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details