Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A221JXBCW1BC

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A221JXBCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A221JXBCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A221JXBCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A221JXBCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A221JXBCW1BC
Ceramic Capacitors VJ1206A221JXBCW1BC
CAP CER 220PF 100V C0G/NP0 1206

CAP CER 220PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 220Pf 100V, C0G, 5%, 1206; Capacitance Vishay - 58J5213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, 5%, 1206; Capacitance Vishay
58J5213
Capacitor Ceramic 220Pf 100V, C0G, 5%, 1206; Capacitance Vishay 58J5213
CAPACITOR CERAMIC 220PF 100V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 100V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8604
Cap, 220Pf, 100V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8604
CAP, 220PF, 100V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 100V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A221JXBCW1BCTR-ND 720-VJ1206A221JXBCW1BCDKR-ND VJ1206A221JXBCW1BC 58J5213 62AC8604
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 100V, C0G, 5%, 1206; Capacitance Vishay Cap, 220Pf, 100V, 5%, C0G/np0, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M050J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers