Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A221JXACW1BC

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A221JXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A221JXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A221JXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 220Pf 50V, C0G, 5%, 1206; Capacitance Vishay - 58J5211 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 50V, C0G, 5%, 1206; Capacitance Vishay
58J5211
Capacitor Ceramic 220Pf 50V, C0G, 5%, 1206; Capacitance Vishay 58J5211
CAPACITOR CERAMIC 220PF 50V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 50V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206A221JXACW1BCCT-ND 720-VJ1206A221JXACW1BCDKR-ND 58J5211
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 50V, C0G, 5%, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers