Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A221JXAAT

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A221JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A221JXAATTR-ND
Ceramic Capacitors 720-VJ1206A221JXAATTR-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A221JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A221JXAATDKR-ND
Ceramic Capacitors 720-VJ1206A221JXAATDKR-ND
CAP CER 220PF 50V C0G/NP0 1206

CAP CER 220PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A221JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A221JXAATCT-ND
Ceramic Capacitors 720-VJ1206A221JXAATCT-ND
CAP CER 220PF 50V C0G/NP0 1206

CAP CER 220PF 50V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A221JXAAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A221JXAAT
Capacitors - Ceramic Capacitors VJ1206A221JXAAT
CAP CER 220PF 50V C0G/NP0 1206

CAP CER 220PF 50V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C8652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C8652
Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C8652
Capacitor,Ceramic,22 0pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,220pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A221JXAATTR-ND 720-VJ1206A221JXAATDKR-ND VJ1206A221JXAAT 47C8652
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX122M180J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers