CAP CER 22PF 16V C0G/NP0 1206
22pF ±5% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 22PF 16V C0G/NP0 1206
CAP CER 22PF 16V C0G/NP0 1206
CAP CER 22PF 16V C0G/NP0 1206
Capacitor,Ceramic,22
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206A220JXJCW1BCDKR-ND | 720-VJ1206A220JXJCW1BCTR-ND | VJ1206A220JXJCW1BC | VJ1206A220JXJCW1BC | 58J5175 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,22Pf,16Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |